HARTING Inc. of North America Side Entry Hood, Metal; Product Range Harting 19140010501

Description
SIDE ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
SIDE ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Entry Hood, Metal; Product Range Harting - 29H1649 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Hood, Metal; Product Range Harting
29H1649
Side Entry Hood, Metal; Product Range Harting 29H1649
SIDE ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

SIDE ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1649
Product Name Side Entry Hood, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details