HARTING Inc. of North America Hood, Top Entry, M32, 1 Lever; Product Range Harting 19140010402

Description
HOOD, TOP ENTRY, M32, 1 LEVER; Product Range:Han-Modular Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Modular Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M32, 1 LEVER; Product Range:Han-Modular Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Modular Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M32, 1 Lever; Product Range Harting - 07P9927 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M32, 1 Lever; Product Range Harting
07P9927
Hood, Top Entry, M32, 1 Lever; Product Range Harting 07P9927
HOOD, TOP ENTRY, M32, 1 LEVER; Product Range:Han-Modular Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Modular Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

HOOD, TOP ENTRY, M32, 1 LEVER; Product Range:Han-Modular Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Modular Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07P9927
Product Name Hood, Top Entry, M32, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details