HARTING Inc. of North America Top Entry Hood, Metal; Product Range Harting 19140010401

Description
TOP ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
TOP ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Entry Hood, Metal; Product Range Harting - 29H1648 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry Hood, Metal; Product Range Harting
29H1648
Top Entry Hood, Metal; Product Range Harting 29H1648
TOP ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

TOP ENTRY HOOD, METAL; Product Range:Han-Modular Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Modular Compact Housings and Inserts; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1648
Product Name Top Entry Hood, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details