HARTING Inc. of North America Hood, Top Entry, M25, 1 Lever; Product Range Harting 19127080411

Description
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M25, 1 Lever; Product Range Harting - 92T1795 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M25, 1 Lever; Product Range Harting
92T1795
Hood, Top Entry, M25, 1 Lever; Product Range Harting 92T1795
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92T1795
Product Name Hood, Top Entry, M25, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details