HARTING Inc. of North America Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting 19120080729

Description
HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting - 51AC2707 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting
51AC2707
Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting 51AC2707
HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes

HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2707
Product Name Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details