HOOD, SIDE ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Product RoHS Compliant: Yes
HOOD, SIDE ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:90°; Connector Body Material:Zinc Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AC2705 |
| Product Name | Hood, Side Entry, M25, 1 Lever; Heavy Duty Connector Type Harting |