HARTING Inc. of North America Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting 19120080429

Description
HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting - 51AC2704 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting
51AC2704
Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting 51AC2704
HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes

HOOD, TOP ENTRY, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:Harting Han-Compact Series Heavy Duty Connectors;RoHS Compliant: Yes

Supplier's Site
Hood, Top Entry, M25, 1 Lever; Product Range Harting - 29H1645 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M25, 1 Lever; Product Range Harting
29H1645
Hood, Top Entry, M25, 1 Lever; Product Range Harting 29H1645
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han-Compact Series; Cable Exit Angle:180°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han-Compact Series Heavy Duty Connectors; Locking Type:1 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2704
Product Name Hood, Top Entry, M25, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details