HARTING Inc. of North America Hood, Top Entry, M25, 1 Lever; Product Range Harting 19120080428

Description
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M25, 1 Lever; Product Range Harting - 86R8899 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M25, 1 Lever; Product Range Harting
86R8899
Hood, Top Entry, M25, 1 Lever; Product Range Harting 86R8899
HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

HOOD, TOP ENTRY, M25, 1 LEVER; Product Range:Han Compact Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:1 Lever; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R8899
Product Name Hood, Top Entry, M25, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details