HARTING Inc. of North America Cable Gland, M25 X 1.5, Plastic, 14Mm; Product Range Harting 19120005157

Description
CABLE GLAND, M25 X 1.5, PLASTIC, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:10.5mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25 X 1.5, PLASTIC, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:10.5mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25 X 1.5, Plastic, 14Mm; Product Range Harting - 99H5920 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, Plastic, 14Mm; Product Range Harting
99H5920
Cable Gland, M25 X 1.5, Plastic, 14Mm; Product Range Harting 99H5920
CABLE GLAND, M25 X 1.5, PLASTIC, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Thermoplast ic; Gland Colour:Black; Cable Diameter Min:10.5mm; IP / NEMA Rating:- RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, PLASTIC, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Thermoplastic; Gland Colour:Black; Cable Diameter Min:10.5mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99H5920
Product Name Cable Gland, M25 X 1.5, Plastic, 14Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601118R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306131 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
4 suppliers