HARTING Inc. of North America Cable Gland, M25 X 1.5, Metal, 14Mm; Product Range Harting 19120005057

Description
CABLE GLAND, M25 X 1.5, METAL, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:10.5mm; Cable Diameter Max:14mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25 X 1.5, METAL, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:10.5mm; Cable Diameter Max:14mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25 X 1.5, Metal, 14Mm; Product Range Harting - 99H5918 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, Metal, 14Mm; Product Range Harting
99H5918
Cable Gland, M25 X 1.5, Metal, 14Mm; Product Range Harting 99H5918
CABLE GLAND, M25 X 1.5, METAL, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:10.5mm; Cable Diameter Max:14mm RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, METAL, 14MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:10.5mm; Cable Diameter Max:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99H5918
Product Name Cable Gland, M25 X 1.5, Metal, 14Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 2207065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details