HARTING Technology Group Power Connectors 19000005096

Description
Heavy Duty Power Connectors CABLE PROTEC
Request a Quote
Description
Heavy Duty Power Connectors CABLE PROTEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19000005096 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19000005096
Power Connectors 19000005096
Heavy Duty Power Connectors CABLE PROTEC

Heavy Duty Power Connectors CABLE PROTEC

Buy Now
Swedesboro, NJ, United States
Power Connectors
19000005096
Power Connectors 19000005096
Han CGM-M M32x1,5 D.18-25mm

Han CGM-M M32x1,5 D.18-25mm

Buy Now
Connector/Terminal/Pin - 18825224 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18825224
Connector/Terminal/Pin 18825224
CABLE GLAND METAL; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M32; CABLE GLAND MATERIAL:BRASS; GLAND COLOUR:-; CABLE DIAMETER MIN:18MM; CABLE DIAMETER MAX:25MM; IP / NEMA RATING:IP68; ACCESSORY TYPE:CABLE GLAND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE GLAND METAL; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M32; CABLE GLAND MATERIAL:BRASS; GLAND COLOUR:-; CABLE DIAMETER MIN:18MM; CABLE DIAMETER MAX:25MM; IP / NEMA RATING:IP68; ACCESSORY TYPE:CABLE GLAND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 19000005096 18825224
Product Name Power Connectors Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details