HARTING Inc. of North America Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm 19000005092

Description
Metal Cable Gland
Datasheet
Description
Metal Cable Gland
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm - 70103963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm
70103963
Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm 70103963
Metal Cable Gland

Metal Cable Gland

Supplier's Site
Cable and Cord Grips - 19000005092 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cord Grips
19000005092
Cable and Cord Grips 19000005092
CBL CLAMP M25 13-18MM BRASS IP68

CBL CLAMP M25 13-18MM BRASS IP68

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Strain Reliefs Cable Ties
Product Number 70103963 19000005092
Product Name Gland, Cable; Metal; M25 x 1.5; 26 mm; 30 mm Cable and Cord Grips
Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details