HARTING Inc. of North America Connector/Terminal/Pin 19000005091

Description
CABLE GLAND, UNIVERSAL, METAL, M25, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M25, CABLE GLAND MATERIAL:BRASS, GLAND COLOUR:SILVER, CABLE DIAMETER MIN:9MM, CABLE DIAMETER MAX:16MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE GLAND, UNIVERSAL, METAL, M25, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M25, CABLE GLAND MATERIAL:BRASS, GLAND COLOUR:SILVER, CABLE DIAMETER MIN:9MM, CABLE DIAMETER MAX:16MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32391179 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32391179
Connector/Terminal/Pin 32391179
CABLE GLAND, UNIVERSAL, METAL, M25, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M25, CABLE GLAND MATERIAL:BRASS, GLAND COLOUR:SILVER, CABLE DIAMETER MIN:9MM, CABLE DIAMETER MAX:16MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE GLAND, UNIVERSAL, METAL, M25, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M25, CABLE GLAND MATERIAL:BRASS, GLAND COLOUR:SILVER, CABLE DIAMETER MIN:9MM, CABLE DIAMETER MAX:16MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32391179
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details