HARTING Technology Group Power Connectors 19000005070

Description
Heavy Duty Power Connectors BLANKING PIE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors BLANKING PIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19000005070 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19000005070
Power Connectors 19000005070
Heavy Duty Power Connectors BLANKING PIE

Heavy Duty Power Connectors BLANKING PIE

Buy Now
Swedesboro, NJ, United States
Power Connectors
19000005070
Power Connectors 19000005070
Acces. Blanking Piece M20x1.5

Acces. Blanking Piece M20x1.5

Buy Now
Heavy Duty Connector Accessories - 1195-5813-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
1195-5813-ND
Heavy Duty Connector Accessories 1195-5813-ND
Connector Blanking Plug

Connector Blanking Plug

Buy Now Datasheet
Connector/Terminal/Pin - 11507428 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11507428
Connector/Terminal/Pin 11507428
BLANKING PLUG, METAL, M20 X 1.5; PLUG MATERIAL:METAL; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M20; EXTERNAL DIAMETER:25.4MM; PRODUCT RANGE:-; ACCESSORY TYPE:BLANKING PIECE; ENCLOSURE MATERIAL:METAL; THREAD TYPE:M20 X 1.5 ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

BLANKING PLUG, METAL, M20 X 1.5; PLUG MATERIAL:METAL; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M20; EXTERNAL DIAMETER:25.4MM; PRODUCT RANGE:-; ACCESSORY TYPE:BLANKING PIECE; ENCLOSURE MATERIAL:METAL; THREAD TYPE:M20 X 1.5 ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19000005070 1195-5813-ND 11507428
Product Name Power Connectors Heavy Duty Connector Accessories Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details