HARTING Inc. of North America Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B Rohs Compliant Harting 19 30 016 1271

Description
Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B RoHS Compliant: Yes
Description
Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B Rohs Compliant Harting - 47Y3017 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B Rohs Compliant Harting
47Y3017
Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B Rohs Compliant Harting 47Y3017
Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B RoHS Compliant: Yes

Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47Y3017
Product Name Heavy Duty Connector Base, Dual Side Entry M25, Low Profile, Han B Series, Surface Mount, 16B Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 175 mm (6.89 inch)
Bearing Bore / Ring O.D. 6.3 inch (160 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details