HARTING Inc. of North America Connector/Terminal/Pin 19 30 016 0427

Description
TOP ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B; ACCESSORY TYPE:HOOD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TOP ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B; ACCESSORY TYPE:HOOD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 450368 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
450368
Connector/Terminal/Pin 450368
TOP ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B; ACCESSORY TYPE:HOOD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16B INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:16B; ACCESSORY TYPE:HOOD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 450368
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data