HOOD, 10B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han B Series; Cable Exit Angle:90° RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 47Y2999 |
| Product Name | Hood, 10B, Side Entry, Aluminium; Heavy Duty Connector Type Harting |