HOOD, 6B, SIDE ENTRY, POLYCARBONATE; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:6B; For Use With:Harting Size 6B Inserts; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 89Y7454 |
| Product Name | Hood, 6B, Side Entry, Polycarbonate; Heavy Duty Connector Type Harting |