HARTING Inc. of North America Connector/Terminal/Pin 19 20 032 1521

Description
SIDE ENTRY HOOD, SIZE 32A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 32A INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
SIDE ENTRY HOOD, SIZE 32A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 32A INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 18825273 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18825273
Connector/Terminal/Pin 18825273
SIDE ENTRY HOOD, SIZE 32A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 32A INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

SIDE ENTRY HOOD, SIZE 32A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:90¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 32A INSERTS & BASES; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 18825273
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female To N Female Bulkhead RF Adapter - ET-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details