RCPT HOUSING, HAN 16A HOOD/INSERT; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:PANEL MOUNT; RECTANGULAR SHELL SIZE:16A; FOR USE WITH:HARTING HAN A SERIES SIZE 16A HOODS/INSERTS; LOCKING TYPE:1 LEVER ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 18825243 |
| Product Name | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty |