HARTING Inc. of North America Backplane Connectors 17990000065

Description
Hard Metric Connectors HAR-BUS HM 3U INS
Request a Quote
Description
Hard Metric Connectors HAR-BUS HM 3U INS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17990000065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17990000065
Backplane Connectors 17990000065
Hard Metric Connectors HAR-BUS HM 3U INS

Hard Metric Connectors HAR-BUS HM 3U INS

Buy Now
Har-Bus Hm Insert Top Tool 3U Harting - 44J8291 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Insert Top Tool 3U Harting
44J8291
Har-Bus Hm Insert Top Tool 3U Harting 44J8291
HAR-BUS HM INSERT TOP TOOL 3U

HAR-BUS HM INSERT TOP TOOL 3U

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17990000065 44J8291
Product Name Backplane Connectors Har-Bus Hm Insert Top Tool 3U Harting
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers