HARTING Inc. of North America Connectors Miscellaneous 17700001003

Description
Connectors Miscellaneous
Request a Quote Datasheet
Description
Connectors Miscellaneous
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 17700001003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
17700001003
Connectors Miscellaneous 17700001003
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
Backplane Connectors - 17700001003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17700001003
Backplane Connectors 17700001003
Hard Metric Connectors HAR-BUS HM SHROUD

Hard Metric Connectors HAR-BUS HM SHROUD

Buy Now
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings - 1333250-17700001003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings
1333250-17700001003
Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings 1333250-17700001003
Manufacturer: HARTING Win Source Part Number: 1333250-17700001003 Category: Connectors, Interconnects>Backpl ane Connectors>Backplane Connector Housings Packaging: Bulk Number of Positions: 154 Pitch: 0.079" (2.00mm) Connector Type: Shroud for Male Pins Number of Rows: 7 Note: Contacts Not Included Connector Style: AB 22 Standard Package: 20 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 1195-5298,17 70 000 1003,17700001003-ND RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333250-17700001003
Category: Connectors, Interconnects>Backplane Connectors>Backplane Connector Housings
Packaging: Bulk
Number of Positions: 154
Pitch: 0.079" (2.00mm)
Connector Type: Shroud for Male Pins
Number of Rows: 7
Note: Contacts Not Included
Connector Style: AB 22
Standard Package: 20
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 1195-5298,17 70 000 1003,17700001003-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connector Housings - 1195-5298-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1195-5298-ND
Backplane Connector Housings 1195-5298-ND
154 Position Shroud for Male Pins Connector AB 22

154 Position Shroud for Male Pins Connector AB 22

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
372-17700001003
Electronic Connector 372-17700001003
Hard Metric Connectors HAR-BUS HM SHROUD TYPA PCB 3.2 THICK Product overview: 17700001003 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-17700001003 can be used for catalog matching and distributor lookup.

Hard Metric Connectors HAR-BUS HM SHROUD TYPA PCB 3.2 THICK Product overview: 17700001003 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-17700001003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hm Shroud Type A (For Pcb Thickness 2.8-3.6Mm) Harting - 93C8461 - Newark, An Avnet Company
Chicago, IL, United States
Hm Shroud Type A (For Pcb Thickness 2.8-3.6Mm) Harting
93C8461
Hm Shroud Type A (For Pcb Thickness 2.8-3.6Mm) Harting 93C8461
HM Shroud Type A (for pcb thickness 2.8-3.6mm)

HM Shroud Type A (for pcb thickness 2.8-3.6mm)

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17700001003 17700001003 1333250-17700001003 1195-5298-ND 372-17700001003 93C8461
Product Name Connectors Miscellaneous Backplane Connectors Connectors, Interconnects - Backplane Connectors - Backplane Connector Housings Backplane Connector Housings Electronic Connector Hm Shroud Type A (For Pcb Thickness 2.8-3.6Mm) Harting
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details