Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: har-bus® HM
Number of Positions: 4
Pitch: 0.118" (3.00mm)
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Package: Tube
Connector Usage: Backplane-to-Daughte
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Blade Power
Board Connector, 4 Contact(s), 1 Row(s), Female, Straight, Press Fit Terminal, Product overview: 17660042201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-17660042201 can be used for catalog matching and distributor lookup.
Hard Metric Connectors HM POWER SOCKET 4
CONN RCPT BLADE PWR 4POS PCB
HM Power female straight 4pin, press-in, PL2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-17660042201 | 17660042201 | 17660042201 | 30M7107 | |
| Product Name | Connectors, Interconnects Backplane Connectors Specialized | Electronic Connector | Backplane Connectors | Backplane Connectors - Specialized | Hm Power Female Straight 4Pin, Press-In, Pl2 Harting |
| Gender | Female / Jack |