HARTING Inc. of North America Backplane Connectors 17610042103

Description
Harting har-bus HM Power 4p male SSSS PL
Request a Quote Datasheet
Description
Harting har-bus HM Power 4p male SSSS PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17610042103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17610042103
Backplane Connectors 17610042103
Harting har-bus HM Power 4p male SSSS PL

Harting har-bus HM Power 4p male SSSS PL

Buy Now
Hm Power Male Angled 4Pin, Ssss Harting - 45W1107 - Newark, An Avnet Company
Chicago, IL, United States
Hm Power Male Angled 4Pin, Ssss Harting
45W1107
Hm Power Male Angled 4Pin, Ssss Harting 45W1107
HM Power male angled 4pin, SSSS

HM Power male angled 4pin, SSSS

Supplier's Site
Backplane Connectors - Specialized - 17610042103 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
17610042103
Backplane Connectors - Specialized 17610042103
CONN PLUG BLADE PWR 4POS EDGE MT

CONN PLUG BLADE PWR 4POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17610042103 45W1107 17610042103
Product Name Backplane Connectors Hm Power Male Angled 4Pin, Ssss Harting Backplane Connectors - Specialized
Geometry Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y50V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U236D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details