HARTING Inc. of North America Electronic Connector 17610042102

Description
Connectors, Hard Metric, HM-POWER KNIFE EDGE 4 POL AFS 2 Product overview: 17610042102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-17610042102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Connectors, Hard Metric, HM-POWER KNIFE EDGE 4 POL AFS 2 Product overview: 17610042102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-17610042102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-17610042102
Electronic Connector 407-17610042102
Connectors, Hard Metric, HM-POWER KNIFE EDGE 4 POL AFS 2 Product overview: 17610042102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-17610042102 can be used for catalog matching and distributor lookup.

Connectors, Hard Metric, HM-POWER KNIFE EDGE 4 POL AFS 2 Product overview: 17610042102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-17610042102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Specialized Series: har-bus® HM Pitch: 0.118" (3.00mm) Connector Type: Header, Male Blades Package: Tube Connector Usage: Backplane-to-Daughte rcard Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Blade Power

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: har-bus® HM
Pitch: 0.118" (3.00mm)
Connector Type: Header, Male Blades
Package: Tube
Connector Usage: Backplane-to-Daughtercard
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Blade Power

Buy Now Datasheet
Backplane Connectors - 17610042102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17610042102
Backplane Connectors 17610042102
Hard Metric Connectors HM-POWER KNIFE ED

Hard Metric Connectors HM-POWER KNIFE ED

Buy Now
Hm Power Male Angled 4Pin, Mmm Harting - 30M7105 - Newark, An Avnet Company
Chicago, IL, United States
Hm Power Male Angled 4Pin, Mmm Harting
30M7105
Hm Power Male Angled 4Pin, Mmm Harting 30M7105
HM Power male angled 4pin, mmM

HM Power male angled 4pin, mmM

Supplier's Site
Backplane Connectors - Specialized - 17610042102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
17610042102
Backplane Connectors - Specialized 17610042102
CONN HEADER BLADE PWR 4POS PCB

CONN HEADER BLADE PWR 4POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-17610042102 17610042102 30M7105 17610042102
Product Name Electronic Connector Connectors, Interconnects Backplane Connectors Specialized Backplane Connectors Hm Power Male Angled 4Pin, Mmm Harting Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details