Hard Metric Connectors HAR-BUS HM FL TYP
"150 (125 + 25 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
CONN RECEPT 150POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, RECEPTACLE 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17351252102 | 1195-3026-ND | 17351252102 | 35C3358 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Receptacle 125Pos; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |