HARTING Inc. of North America Backplane Connectors 17351252101

Description
Hard Metric Connectors HAR-BUS HM FL TYP
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM FL TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17351252101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17351252101
Backplane Connectors 17351252101
Hard Metric Connectors HAR-BUS HM FL TYP

Hard Metric Connectors HAR-BUS HM FL TYP

Buy Now
Hard Metric, Standard - 1195-3025-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3025-ND
Hard Metric, Standard 1195-3025-ND
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17351252101 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17351252101
Backplane Connectors - Hard Metric, Standard 17351252101
CONN RECEPT 125POS 2MM PRESS-FIT

CONN RECEPT 125POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle 125 Position; Product Range Harting - 79K4477 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 125 Position; Product Range Harting
79K4477
Hard Metric Connector, Receptacle 125 Position; Product Range Harting 79K4477
HARD METRIC CONNECTOR, RECEPTACLE 125 POSITION; Product Range:har-bus HM Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 125 POSITION; Product Range:har-bus HM Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17351252101 1195-3025-ND 17351252101 79K4477
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Receptacle 125 Position; Product Range Harting
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data