Hard Metric Connectors 110P TYPE AB22 FE
HARTING 17341102102 Backplane Connector
HARTING 17341102102 Backplane Connector
HM FEMALE TYPE AB22, W/ UPPER
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:har-bus HM Series; No. of Contacts:110Contacts
CONN RECEPT 110POS 2MM PRESS-FIT
| Powell Electronics, Inc. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17341102102 | 1623715 | 17341102102 | 1195-5295-ND | 35C3356 | 17341102102 |
| Product Name | Backplane Connectors | Backplane Connectors | Connectors Board to Board, Backplane, Hard Metric | Hard Metric, Standard | Hard Metric Connector, Receptacle 110 Position; Product Range Harting | Backplane Connectors - Hard Metric, Standard |
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Right Angle; Right angle | AB 22 | ||||
| Termination | Press-in | Press Fit | ||||
| Mounting | Through hole | Board Edge, Through Hole, Right Angle |