"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Hard Metric Connectors 110P HAR-BUS TYPE
CONN RECEPT 110POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, RECEPTACLE 110POS; Product Range:har-bus HM Series; No. of Contacts:110Contacts
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17341102101-ND | 17341102101 | 17341102101 | 35C3355 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Receptacle 110Pos; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |