HARTING Inc. of North America Backplane Connectors 17341101102

Description
Hard Metric Connectors HAR-BUS HM FL TYP
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM FL TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17341101102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17341101102
Backplane Connectors 17341101102
Hard Metric Connectors HAR-BUS HM FL TYP

Hard Metric Connectors HAR-BUS HM FL TYP

Buy Now
Hard Metric, Standard - 1195-5294-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5294-ND
Hard Metric, Standard 1195-5294-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Hm Female Type Ab22, W/ Upper Shield, Pl1 Rohs Compliant Harting - 44J8200 - Newark, An Avnet Company
Chicago, IL, United States
Hm Female Type Ab22, W/ Upper Shield, Pl1 Rohs Compliant Harting
44J8200
Hm Female Type Ab22, W/ Upper Shield, Pl1 Rohs Compliant Harting 44J8200
HM Female Type AB22, w/ upper shield, PL1 RoHS Compliant: Yes

HM Female Type AB22, w/ upper shield, PL1 RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17341101102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17341101102
Backplane Connectors - Hard Metric, Standard 17341101102
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17341101102 1195-5294-ND 44J8200 17341101102
Product Name Backplane Connectors Hard Metric, Standard Hm Female Type Ab22, W/ Upper Shield, Pl1 Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type CompactPCI; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10304003AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details