Hard Metric Connectors APP3.4TERM100CNT
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
HM Female Type AB22, unshielded, PL1 RoHS Compliant: Yes
CONN RECEPT 110POS 2MM PRESS-FIT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17341101101 | 1195-8228-ND | 44J8199 | 17341101101 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Hm Female Type Ab22, Unshielded, Pl1 Rohs Compliant Harting | Backplane Connectors - Hard Metric, Standard |
| Termination | Hard | |||
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Through Hole, Right Angle |