Hard Metric Connectors HAR-BUS HM FL TYP
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HARD METRIC CONNECTOR, RECEPTACLE, 95 POSITION; Product Range:har-bus HM Series; No. of Contacts:95Contacts;
CONN RECEPT 95POS 2MM PRESS-FIT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17330952102 | 1195-5293-ND | 35C3353 | 17330952102 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Hard Metric Connector, Receptacle, 95 Position; Product Range Harting | Backplane Connectors - Hard Metric, Standard |
| Connector Type | CompactPCI; Receptacle, Female Sockets | |||
| Mounting | Board Edge, Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |