HARTING Inc. of North America Hard Metric, Standard 17330952101

Description
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet
Description
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 1195-8227-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-8227-ND
Hard Metric, Standard 1195-8227-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 17330952101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17330952101
Backplane Connectors 17330952101
Hard Metric Connectors 95P HAR-BUS TYPE

Hard Metric Connectors 95P HAR-BUS TYPE

Buy Now
Connectors, Interconnects Backplane Connectors Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Termination: Press-Fit Package: Tube Mounting Type: Board Edge, Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: AB 19

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Termination: Press-Fit
Package: Tube
Mounting Type: Board Edge, Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: AB 19

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17330952101 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17330952101
Backplane Connectors - Hard Metric, Standard 17330952101
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 95 Position; Product Range Harting - 35C3352 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 95 Position; Product Range Harting
35C3352
Hard Metric Connector, Receptacle, 95 Position; Product Range Harting 35C3352
HARD METRIC CONNECTOR, RECEPTACLE, 95 POSITION; Product Range:har-bus HM Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 95 POSITION; Product Range:har-bus HM Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8227-ND 17330952101 17330952101 35C3352
Product Name Hard Metric, Standard Backplane Connectors Connectors, Interconnects Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Receptacle, 95 Position; Product Range Harting
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data