HARTING Inc. of North America Backplane Connectors 17330951102

Description
Hard Metric Connectors 19P F CONN W/ SHI
Request a Quote Datasheet
Description
Hard Metric Connectors 19P F CONN W/ SHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17330951102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17330951102
Backplane Connectors 17330951102
Hard Metric Connectors 19P F CONN W/ SHI

Hard Metric Connectors 19P F CONN W/ SHI

Buy Now
Hard Metric, Standard - 1195-5292-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5292-ND
Hard Metric, Standard 1195-5292-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17330951102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17330951102
Backplane Connectors - Hard Metric, Standard 17330951102
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm Female Type Ab19, W/ Upper Shield, Pl1 Rohs Compliant Harting - 44J8197 - Newark, An Avnet Company
Chicago, IL, United States
Hm Female Type Ab19, W/ Upper Shield, Pl1 Rohs Compliant Harting
44J8197
Hm Female Type Ab19, W/ Upper Shield, Pl1 Rohs Compliant Harting 44J8197
HM Female Type AB19, w/ upper shield, PL1 RoHS Compliant: Yes

HM Female Type AB19, w/ upper shield, PL1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17330951102 1195-5292-ND 17330951102 44J8197
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm Female Type Ab19, W/ Upper Shield, Pl1 Rohs Compliant Harting
Connector Type CompactPCI; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PwrBlade ® - 51915-014LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details