"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Hard Metric Connectors HAR-BUS HM FL. TY
CONN RECEPT 95POS 2MM PRESS-FIT
HM Female Type AB19, unshielded, PL1 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17330951101-ND | 17330951101 | 17330951101 | 44J8196 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Hm Female Type Ab19, Unshielded, Pl1 Rohs Compliant Harting |
| Connector Type | Receptacle, Female Sockets |