Hard Metric Connectors 220P FEMALE MONOB
"220 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONN RECEPT 220POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, RECEPTACLE 220 POSITION; Product Range:har-bus HM Series; No. of Contacts:220Contacts
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17262202102 | 1195-5291-ND | 17262202102 | 79K4476 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Receptacle 220 Position; Product Range Harting |
| Connector Type | CompactPCI; Receptacle, Female Sockets | |||
| Mounting | Board Edge, Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |