HARTING Inc. of North America Backplane Connectors 17262202101

Description
Hard Metric Connectors 220P MONOBLOCK FM
Request a Quote Datasheet
Description
Hard Metric Connectors 220P MONOBLOCK FM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17262202101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17262202101
Backplane Connectors 17262202101
Hard Metric Connectors 220P MONOBLOCK FM

Hard Metric Connectors 220P MONOBLOCK FM

Buy Now
Hard Metric, Standard - 1195-5290-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5290-ND
Hard Metric, Standard 1195-5290-ND
"220 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"220 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1351052-17262202101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1351052-17262202101
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1351052-17262202101
Win Source Part Number: 1351052-17262202101 Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Series: har-bus® HM Number of Positions: 220 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Standard Package: 5 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING

Win Source Part Number: 1351052-17262202101
Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 220
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Standard Package: 5
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17262202101 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17262202101
Backplane Connectors - Hard Metric, Standard 17262202101
CONN RECEPT 220POS 2MM PRESS-FIT

CONN RECEPT 220POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17262202101 1195-5290-ND 1351052-17262202101 17262202101
Product Name Backplane Connectors Hard Metric, Standard Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data