Hard Metric Connectors har-bus HM Federl
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
HAR-BUS HM FEDERL. TYP-B1
CONN RECEPT 95POS 2MM PRESS-FIT
CONN, HARD METRIC, RCPT, 95POS, 5ROW; Product Range:har-bus HM Series; No. of Contacts:95Contacts;
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17250954102 | 1195-5811-ND | 17250954102 | 17250954102 | 44J8191 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Connectors I/O - Rectangular, Signal & Power | Backplane Connectors - Hard Metric, Standard | Conn, Hard Metric, Rcpt, 95Pos, 5Row; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | ||||
| Mounting | Through Hole, Right Angle | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) |