"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Hard Metric Connectors 95P FEMALE R/A
HAR-BUS HM FEDERL. TYP B19, A FS 2, TUBE
HARTING 17250952101 Backplane Connector
HARTING 17250952101 Backplane Connector
CONN RECEPT 95POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3357-ND | 17250952101 | 17250952101 | 3667628 | 17250952101 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Connectors Board to Board, Backplane, Hard Metric | Backplane Connectors | Backplane Connectors - Hard Metric, Standard |
| Connector Type | CompactPCI; Receptacle, Female Sockets | Board to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | |||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 95 # |