HARTING Inc. of North America Electronic Connector 17250951102

Description
Board Connector, 95 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Plug, Product overview: 17250951102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17250951102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 95 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Plug, Product overview: 17250951102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17250951102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
406-17250951102
Electronic Connector 406-17250951102
Board Connector, 95 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Plug, Product overview: 17250951102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17250951102 can be used for catalog matching and distributor lookup.

Board Connector, 95 Contact(s), 5 Row(s), Female, Right Angle, 0.079 inch Pitch, Press Fit Terminal, Plug, Product overview: 17250951102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17250951102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1623714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1623714
Backplane Connectors 1623714
HARTING 17250951102 Backplane Connector

HARTING 17250951102 Backplane Connector

Supplier's Site
Backplane Connectors - 1623700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1623700
Backplane Connectors 1623700
HARTING 17250951102 Backplane Connector

HARTING 17250951102 Backplane Connector

Supplier's Site
Connectors Board to Board, Backplane, Hard Metric - 17250951102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
17250951102
Connectors Board to Board, Backplane, Hard Metric 17250951102
HAR-BUS HM FEDERL. TYP-B19, M . SCHIRMBL.

HAR-BUS HM FEDERL. TYP-B19, M . SCHIRMBL.

Buy Now
Hard Metric, Standard - 1195-3023-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3023-ND
Hard Metric, Standard 1195-3023-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 17250951102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17250951102
Backplane Connectors 17250951102
Hard Metric Connectors 95P FEMALE TYPE B

Hard Metric Connectors 95P FEMALE TYPE B

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
17250951102
Backplane Connectors 17250951102
har-bus HM Federl. Typ-B19, m. Schirmbl.

har-bus HM Federl. Typ-B19, m. Schirmbl.

Buy Now
Hard Metric Connector, Socket, 95 Position; Product Range Harting - 33C3197 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Socket, 95 Position; Product Range Harting
33C3197
Hard Metric Connector, Socket, 95 Position; Product Range Harting 33C3197
HARD METRIC CONNECTOR, SOCKET, 95 POSITION; Product Range:-; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:- RoHS Compliant: Yes

HARD METRIC CONNECTOR, SOCKET, 95 POSITION; Product Range:-; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hard Metric, Standard - 17250951102 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
17250951102
Hard Metric, Standard 17250951102
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 17250951102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17250951102
Backplane Connectors - Hard Metric, Standard 17250951102
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406-17250951102 1623714 17250951102 1195-3023-ND 17250951102 33C3197 17250951102 17250951102
Product Name Electronic Connector Backplane Connectors Connectors Board to Board, Backplane, Hard Metric Hard Metric, Standard Backplane Connectors Hard Metric Connector, Socket, 95 Position; Product Range Harting Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Termination Press-Fit Press-in Press Fit Press-Fit
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle B 19
Mounting Through hole Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data