Hard Metric Connectors APP3.4TERM 95CNT
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONN RECEPT 95POS 2MM PRESS-FIT
CONN, HARD METRIC, RCPT, 95POS, 2MM; Product Range:har-bus Series; No. of Contacts:95Contacts;
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17250951101 | 1195-5289-ND | 17250951101 | 93C8457 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Conn, Hard Metric, Rcpt, 95Pos, 2Mm; Product Range Harting |
| Termination | Hard | Press Fit | ||
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Board Edge, Through Hole, Right Angle |