Manufacturer: HARTING
Win Source Part Number: 854105-17241102102
Series: har-bus® HM
Features: Position Connector
Package: Tube
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 11
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
HAR-BUS HM FEDERL. TYP-B22, M . SCHIRMBL.
HARTING 17241102102 Backplane Connector
110way 5 row right angle shielded socket
Hard Metric Connectors 110P FEMALE R/A
"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
110 Pos Female RA Header, Press Fit, Gold Plated Product overview: 17241102102 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17241102102 can be used for catalog matching and distributor lookup.
CONN RECEPT 132POS 2MM PRESS-FIT
CONN RECEPT 132POS 2MM PRESS-FIT
| Win Source Electronics | Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 854105-17241102102 | 17241102102 | 3667684 | 17241102102 | 1195-3022-ND | 406-17241102102 | 17241102102 | 17241102102 |
| Product Name | Backplane Connectors - 17241102102 | Connectors Board to Board, Backplane, Hard Metric | Backplane Connectors | Backplane Connectors | Hard Metric, Standard | Electronic Connector | Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Connector Type | Board to Board Connector | CompactPCI; Receptacle, Female Sockets | ||||||
| Gender | Male / Plug; Female / Jack | |||||||
| Geometry | Right Angle; Right angle | B 22 | ||||||
| Termination | Press-in | Press-Fit |