Hard Metric Connectors 110P FEMALE R/A T
"132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONNECTOR, BACKPLANE, RECEPTACLE, 110 POSITION, 5ROW; Product Range:har-bus HM Series; No. of Contacts:110Contacts
"H-bus HM Fed. TypB22, m Schirm"
CONN RECEPT 132POS 2MM PRESS-FIT
CONN RECEPT 132POS 2MM PRESS-FIT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17241101102 | 1195-5287-ND | 93C8456 | 85X8425 | 17241101102 | 17241101102 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Connector, Backplane, Receptacle, 110 Position, 5Row; Product Range Harting | h-Bus Hm Fed. Typb22, M Schirm Harting | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets | |||||
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) |