"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Hard Metric Connectors FEMCON 110CNT TYP
CONN RECEPT 110POS 2MM PRESS-FIT
CONN RECEPT 110POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17241101101-ND | 17241101101 | 17241101101 | 17241101101 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Contact Pitch | 2.01 mm (0.0790 inch) |