HARTING Inc. of North America Connectors Board to Board, Backplane, Hard Metric 17230552102

Description
HAR-BUS HM FEDERL. TYP-C M. S CHIRMBL.
Request a Quote Datasheet
Description
HAR-BUS HM FEDERL. TYP-C M. S CHIRMBL.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, Backplane, Hard Metric - 17230552102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
17230552102
Connectors Board to Board, Backplane, Hard Metric 17230552102
HAR-BUS HM FEDERL. TYP-C M. S CHIRMBL.

HAR-BUS HM FEDERL. TYP-C M. S CHIRMBL.

Buy Now
Hard Metric, Standard - 1195-3021-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3021-ND
Hard Metric, Standard 1195-3021-ND
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 17230552102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17230552102
Backplane Connectors 17230552102
Hard Metric Connectors 55P FEMALE R/A

Hard Metric Connectors 55P FEMALE R/A

Buy Now
Backplane Connectors - Hard Metric, Standard - 17230552102 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17230552102
Backplane Connectors - Hard Metric, Standard 17230552102
CONN RECEPT 55POS 2MM PRESS-FIT

CONN RECEPT 55POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 55 Position; Product Range Harting - 79K4481 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 55 Position; Product Range Harting
79K4481
Hard Metric Connector, Receptacle, 55 Position; Product Range Harting 79K4481
HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:har-bus HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:har-bus HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17230552102 1195-3021-ND 17230552102 17230552102 79K4481
Product Name Connectors Board to Board, Backplane, Hard Metric Hard Metric, Standard Backplane Connectors Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Receptacle, 55 Position; Product Range Harting
Connector Type Board to Board Connector Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data