HARTING Inc. of North America Connectors, Interconnects Backplane Connectors Hard Metric, Standard 17230552101

Description
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Number of Positions: 55 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Package: Tube Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: C 11
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Number of Positions: 55 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Package: Tube Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: C 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Number of Positions: 55 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Package: Tube Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: C 11

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 55
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Package: Tube
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: C 11

Buy Now Datasheet
Hard Metric, Standard - 1195-3355-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3355-ND
Hard Metric, Standard 1195-3355-ND
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 17230552101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17230552101
Backplane Connectors 17230552101
Hard Metric Connectors 55P TYPE C FEMALE

Hard Metric Connectors 55P TYPE C FEMALE

Buy Now
Backplane Connectors - 3667678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3667678P
Backplane Connectors 3667678P
55 way 5 row right angle socket

55 way 5 row right angle socket

Supplier's Site
Backplane Connectors - 3667678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3667678
Backplane Connectors 3667678
55 way 5 row right angle socket

55 way 5 row right angle socket

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17230552101 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17230552101
Backplane Connectors - Hard Metric, Standard 17230552101
CONN RECEPT 55POS 2MM PRESS-FIT

CONN RECEPT 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3355-ND 17230552101 3667678P 3667678 17230552101
Product Name Connectors, Interconnects Backplane Connectors Hard Metric, Standard Hard Metric, Standard Backplane Connectors Backplane Connectors Backplane Connectors Backplane Connectors - Hard Metric, Standard
Termination Press-Fit Press-in
Mounting Through Hole, Right Angle Through Hole, Right Angle Through hole
Connector Type Receptacle, Female Sockets
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data