"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 55
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Package: Tube
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: C 11
Hard Metric Connectors FEM CONN 55CNT TY
CONN RECEPT 55POS 2MM PRESS-FIT
HM Female Type C, unshielded, PL1 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8225-ND | 17230551101 | 17230551101 | 93C8453 | |
| Product Name | Hard Metric, Standard | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Hm Female Type C, Unshielded, Pl1 Rohs Compliant Harting |
| Connector Type | Receptacle, Female Sockets | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Contact Pitch | 2.01 mm (0.0790 inch) |