HARTING 17151692201 Backplane Connector
"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
Manufacturer: HARTING
Win Source Part Number: 1333237-17151692201
Category: Connectors, Interconnects>Backpl
Packaging: Tube
Number of Positions: 169 (125 + 44 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: AB 25
Standard Package: 10
Mounting: Through Hole
Connector Usage: Backplane-to-Daughte
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 17151692201-ND,1195-
RoHS Status: ROHS3 Compliant
CONN HEADER 169POS 2MM PRESS-FIT
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7407394 | 1195-5284-ND | 17151692201 | 1333237-17151692201 | 17151692201 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Backplane Connectors | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Gender | Male / Plug | ||||
| Geometry | Straight; Straight | AB 25 | |||
| Termination | Press-in | Press-Fit | |||
| Connector Type | Header, Male Pins |