"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
CONN HEADER 169POS 2MM PRESS-FIT
HAR-BUS HM MALE TYPE AB25 ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17151691201-ND | 17151691201 | 17151691201 | 93C8446 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm Male Type Ab25 Rohs Compliant Harting |
| Connector Type | Header, Male Pins |