HARTING TECHNOLOGY GROUP
17151252208 -- BACKPLANE CONNECTORS - HARD METRIC, STANDARD
HARTING Technology Group
Backplane Connectors - Hard Metric, Standard
17151252208
Description
CONN HEADER 2MM
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER 2MM
Datasheet
Suppliers
Backplane Connectors - Hard Metric, Standard
17151252208
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17151252208 |
|
Product Name
|
Backplane Connectors - Hard Metric, Standard |
|
Geometry
|
AB 25
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details